Clark Solutions Mono Oscillating Piston Pump 1110PLAA

Description
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators
Datasheet
Description
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono Oscillating Piston Pump - 1110PLAA - Clark Solutions
Hudson, MA, USA
Mono Oscillating Piston Pump
1110PLAA
Mono Oscillating Piston Pump 1110PLAA
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators

This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston.

The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation.

Specifications:

"IF" Coil (UL recognized, file E164244)

  • Voltage : 120 V
  • Frequency : 60 Hz
  • Power : 70 W
  • Current : 0.98 A

Seals: NBR

Inlet/Outlet Connections: 1/8" NPT brass

Flow: Dependent on piston size, see flow chart

  • Model 1106- 6mm piston
  • Model 1108- 8mm piston
  • Model 1110- 10mm piston

Typical Applications:

  • Espresso coffee machines
  • Beverage vending machines
  • Smoke generators
  • Steam generators
  • Carpet cleaners
  • Water purifiers
  • Water Carbonators
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1110PLAA
Product Name Mono Oscillating Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 43.5 to 58.0 psi (30.59 to 40.79 m of Water)
Liquid Flow 0.379 to 0.418 GPM (1.43 to 1.58 L/min)
Discharge Size 0.315 inch (8 mm)
HP 0.06 to 0.09 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1856142 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details