Clark Solutions TSFR Series Magnetic Drive Rotary Vane Pump TSFRSS401-230V-NBR

Description
TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The electro-magnetic drive is frictionless and high efficiency. The electronic controller has continuous ramp speed control between 1100 and 3500 rpm. Motor speed can be set via dip switches, which can be set manually or remotely or can be controlled by a proportional feedback loop, current (4-20 mA), voltage (0-5 VDC) or PWM command (100-10,000 Hz). The external feedback loop is useful for precise control of pressure or flow rate independent of variations of flow circuit conditions. The housing and the rotor are AISI 303 stainless steel and the pumping chamber is graphite. Pump seal Elastomers are available in NBR, Viton® or EPDM. Specifications: Voltage: Single Phase 110 VAC or 222 V AC, 50/60 Hz; UL 778, CSA C22.2 n. 108. Standard Speeds Selected with Dipswitch [rpm]: 1100, 1500, 1750, 2000, 2500, 2750, 3000, 3500. Speed Control by External Signal: 4-20 mA, 0-5 VDC. PWM (100-10,000Hz). Absorbed power: 330 W max. Actual power: 250 W max. Duty: Continuous. Noise: 30 dBA at 1100 rpm. Housing & Rotor: 304SS. Pumping Chamber: Graphite. Environmental Protection: IP 20. Bypass Valve for Pressure Relief: Available option. Weight: 2.8 Kg (6.2 lbs).
Datasheet
Description
TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The electro-magnetic drive is frictionless and high efficiency. The electronic controller has continuous ramp speed control between 1100 and 3500 rpm. Motor speed can be set via dip switches, which can be set manually or remotely or can be controlled by a proportional feedback loop, current (4-20 mA), voltage (0-5 VDC) or PWM command (100-10,000 Hz). The external feedback loop is useful for precise control of pressure or flow rate independent of variations of flow circuit conditions. The housing and the rotor are AISI 303 stainless steel and the pumping chamber is graphite. Pump seal Elastomers are available in NBR, Viton® or EPDM. Specifications: Voltage: Single Phase 110 VAC or 222 V AC, 50/60 Hz; UL 778, CSA C22.2 n. 108. Standard Speeds Selected with Dipswitch [rpm]: 1100, 1500, 1750, 2000, 2500, 2750, 3000, 3500. Speed Control by External Signal: 4-20 mA, 0-5 VDC. PWM (100-10,000Hz). Absorbed power: 330 W max. Actual power: 250 W max. Duty: Continuous. Noise: 30 dBA at 1100 rpm. Housing & Rotor: 304SS. Pumping Chamber: Graphite. Environmental Protection: IP 20. Bypass Valve for Pressure Relief: Available option. Weight: 2.8 Kg (6.2 lbs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSFR Series Magnetic Drive Rotary Vane Pump - TSFRSS401-230V-NBR - Clark Solutions
Hudson, MA, USA
TSFR Series Magnetic Drive Rotary Vane Pump
TSFRSS401-230V-NBR
TSFR Series Magnetic Drive Rotary Vane Pump TSFRSS401-230V-NBR
TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The electro-magnetic drive is frictionless and high efficiency. The electronic controller has continuous ramp speed control between 1100 and 3500 rpm. Motor speed can be set via dip switches, which can be set manually or remotely or can be controlled by a proportional feedback loop, current (4-20 mA), voltage (0-5 VDC) or PWM command (100-10,000 Hz). The external feedback loop is useful for precise control of pressure or flow rate independent of variations of flow circuit conditions. The housing and the rotor are AISI 303 stainless steel and the pumping chamber is graphite. Pump seal Elastomers are available in NBR, Viton® or EPDM. Specifications: Voltage: Single Phase 110 VAC or 222 V AC, 50/60 Hz; UL 778, CSA C22.2 n. 108. Standard Speeds Selected with Dipswitch [rpm]: 1100, 1500, 1750, 2000, 2500, 2750, 3000, 3500. Speed Control by External Signal: 4-20 mA, 0-5 VDC. PWM (100-10,000Hz). Absorbed power: 330 W max. Actual power: 250 W max. Duty: Continuous. Noise: 30 dBA at 1100 rpm. Housing & Rotor: 304SS. Pumping Chamber: Graphite. Environmental Protection: IP 20. Bypass Valve for Pressure Relief: Available option. Weight: 2.8 Kg (6.2 lbs).

TSFR Series Magnetic Drive Rotary Vane Pump
AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph).
Description:
The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The electro-magnetic drive is frictionless and high efficiency. The electronic controller has continuous ramp speed control between 1100 and 3500 rpm. Motor speed can be set via dip switches, which can be set manually or remotely or can be controlled by a proportional feedback loop, current (4-20 mA), voltage (0-5 VDC) or PWM command (100-10,000 Hz). The external feedback loop is useful for precise control of pressure or flow rate independent of variations of flow circuit conditions. The housing and the rotor are AISI 303 stainless steel and the pumping chamber is graphite. Pump seal Elastomers are available in NBR, Viton® or EPDM.
Specifications:
Voltage: Single Phase 110 VAC or 222 V AC, 50/60 Hz; UL 778, CSA C22.2 n. 108.
Standard Speeds Selected with Dipswitch [rpm]: 1100, 1500, 1750, 2000,
2500, 2750, 3000, 3500.
Speed Control by External Signal: 4-20 mA, 0-5 VDC. PWM (100-10,000Hz).
Absorbed power: 330 W max.
Actual power: 250 W max.
Duty: Continuous.
Noise: 30 dBA at 1100 rpm.
Housing & Rotor: 304SS.
Pumping Chamber: Graphite.
Environmental Protection: IP 20.
Bypass Valve for Pressure Relief: Available option.
Weight: 2.8 Kg (6.2 lbs).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number TSFRSS401-230V-NBR
Product Name TSFR Series Magnetic Drive Rotary Vane Pump
Pump Type Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
02F1-GL Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source PTO
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details