Clark Solutions Dia-Vac Gaseous Diaphragm Sampling Pump B10

Description
Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may be used for flow and/or pressure/vacuum applications and are CE approved.
Datasheet
Description
Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may be used for flow and/or pressure/vacuum applications and are CE approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dia-Vac Gaseous Diaphragm Sampling Pump - B10 - Clark Solutions
Hudson, MA, USA
Dia-Vac Gaseous Diaphragm Sampling Pump
B10
Dia-Vac Gaseous Diaphragm Sampling Pump B10
Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may be used for flow and/or pressure/vacuum applications and are CE approved.

Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may be used for flow and/or pressure/vacuum applications and are CE approved.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number B10
Product Name Dia-Vac Gaseous Diaphragm Sampling Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 12.9 psi (9.07 m of Water)
Liquid Flow 1.162 GPM (4.40 L/min)
Discharge Size 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pressure Pumps - 594063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Positive Displacement Pump
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details