Clark Solutions DGD09 DC Direct Drive Pump/Motor Unit A03

Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Datasheet
Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DGD09 DC Direct Drive Pump/Motor Unit - A03 - Clark Solutions
Hudson, MA, USA
DGD09 DC Direct Drive Pump/Motor Unit
A03
DGD09 DC Direct Drive Pump/Motor Unit A03
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F).

The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number A03
Product Name DGD09 DC Direct Drive Pump/Motor Unit
Pump Type Gear Pump; Positive Displacement Pump
Liquid Flow 0.704 GPM (2.67 L/min)
Discharge Size 0.315 inch (8 mm)
Media Temperature 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details