Clark Solutions Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications... | |
| 3 to 10 two way and three way valves mounted in line on a common manifold block. Features include field replaceable valves, zero pumping option, zero internal volume option, Ventiduct... | |
| 3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves,... | |
| ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design... | |
| ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design... | |
| S20 Piloted 2-Way Valve | |
| S20 Piloted 3-Way Valve | |
| All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). | |
| Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° | |
| Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to... | |
| Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton... | |
| Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. | |
| Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®,... | |
| Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many... | |
| Model 1390 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile,... | |
| Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with... | |
| Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The... | |
| Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve... | |
| Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off... | |
| Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor... | |
| Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control... | |
| Model EXAKN isolation valves are very small in size with negligible internal volume. The valves incorporate a perfluoroelastomer soft valve seat (retainer) which is resistant to damage caused by foreign... | |
| Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor... | |
| Model JTV-2 inert isolation valve offers great performance and is an economical choice for applications that require compatibility with aggressive media. The valves utilize a soft elastomeric seal which is... | |
| Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the... | |
| Model MLV isolation valves offer great performance and inert wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving... | |
| Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving... | |
| Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving... | |
| Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of... | |
| Model NP pinch valves are rugged pinch valves for use with 2.0, 3.0, and 6.0 and 6.4 mm I.D. Silicone or Pharmed® tubing. The valves are particularly well suited for... | |
| Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of... | |
| Model PK pinch valves are rugged pinch valves for use with 1.6, 3.2 and 4.8 mm I.D. Silicone tubing. The valves are particularly well suited for on/off fluid control applications... | |
| Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded... | |
| Model PL pinch valve has a latching solenoid, which maintains the valve’s open or closed state through the utilization of a permanent magnet. PL valves offer excellent reliability in a... | |
| Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured... | |
| Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in... | |
| Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. | |
| Model PSK pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PSK is available in... | |
| Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost... | |
| Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular... | |
| Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving... | |
| Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving... | |
| Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only... | |
| Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor... | |
| Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which... | |
| Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which... | |
| Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s 10,000 psi... | |
| Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating... | |
| The 1/4" to 3/4" relief valves are suitable for pressure settings up to 100 PSI. Higher pressure settings are possible by changing the spring. The 1" relief valve is suitable... | |
| The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed... | |
| The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®,... | |
| The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined... | |
| The VEREIN series manifold designs offer an integrated solution to reducing plumbing and internal volume in automated chemistry applications. The durable valve designs have all inert wetted parts, very small... |