Clark Solutions Series 11K Diaphragm Pumps 1100.102

Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet
Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11K Diaphragm Pumps - 1100.102 - Clark Solutions
Hudson, MA, USA
Series 11K Diaphragm Pumps
1100.102
Series 11K Diaphragm Pumps 1100.102
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

The Boxer 11K gas pumps are commonly used for gas sampling applications.

With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal.

Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications.

This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1100.102
Product Name Series 11K Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 3.3 psi (2.29 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details