Clark Solutions Model 00 Rotary Gear Pump

Description
Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI, and flow rates to 0.5 GPM. The standard seal is a lip seal and lubrication of the plain bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250oF and, with modifications, to 500oF.
Datasheet
Description
Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI, and flow rates to 0.5 GPM. The standard seal is a lip seal and lubrication of the plain bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250oF and, with modifications, to 500oF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 00 Rotary Gear Pump -  - Clark Solutions
Hudson, MA, USA
Model 00 Rotary Gear Pump
Model 00 Rotary Gear Pump
Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI, and flow rates to 0.5 GPM. The standard seal is a lip seal and lubrication of the plain bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250oF and, with modifications, to 500oF.

Model 00 pump is ideally suited for low volume applications
such as pressure lubrication, hydraulic service, fuel supply,
and general liquid transfer.

The pumps are available in cast iron and ductile iron. They
are designed to operate at speeds to 1800 RPM, pressures to
300 PSI, and flow rates to 0.5 GPM. The standard seal is a lip
seal and lubrication of the plain bearings is accomplished by
the circulation of the pumped liquid. All models are available
with foot or flange mounting.

These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts
and housing faces are held to exacting tolerances (within
0.0005”) resulting in a pump with better lift, reduced slippage
and longer service life.

Standard pumps operate to 250oF and, with modifications,
to 500oF.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Name Model 00 Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Liquid Flow 0.500 GPM (1.89 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details