Clark Solutions Miniature Piston Pump Model ETS-17

Description
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.
Datasheet
Description
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piston Pump - Model ETS-17 - Clark Solutions
Hudson, MA, USA
Miniature Piston Pump
Model ETS-17
Miniature Piston Pump Model ETS-17
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications.

The pumps are self priming to 10 feet.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model ETS-17
Product Name Miniature Piston Pump
Pump Type Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Water Treatment Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.442 GPM (1.67 L/min)
Discharge Size 0.374 inch (9.5 mm)
Media Temperature 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details