Clark Solutions Boxer Series VIB Vibrating Armature Gas Pump VIB230

Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet
Datasheet Summary
Powered by GS/AI

The Boxer Series VIB230 Vibrating Armature Gas Pump is designed for applications requiring consistent performance over extended periods. It has a maximum free flow rate of 2.75 LPM, a maximum vacuum capability of -140 mb, and can handle pressures up to 125 mb. The pump features a compact vertical design, making it suitable for installation in tight spaces, and is oil and maintenance-free, ensuring reliable operation. It is constructed with a PPO housing, neoprene diaphragm, and silicone valves, contributing to its durability. The typical life expectancy exceeds two years under continuous use, depending on the operating environment. The pump can be customized with special features such as diodes or thermal cut-off devices and is available in various voltage specifications.

Datasheet Summary
Powered by GS/AI

The Boxer Series VIB230 Vibrating Armature Gas Pump is designed for applications requiring consistent performance over extended periods. It has a maximum free flow rate of 2.75 LPM, a maximum vacuum capability of -140 mb, and can handle pressures up to 125 mb. The pump features a compact vertical design, making it suitable for installation in tight spaces, and is oil and maintenance-free, ensuring reliable operation. It is constructed with a PPO housing, neoprene diaphragm, and silicone valves, contributing to its durability. The typical life expectancy exceeds two years under continuous use, depending on the operating environment. The pump can be customized with special features such as diodes or thermal cut-off devices and is available in various voltage specifications.

Suppliers

Company
Product
Description
Supplier Links
Boxer Series VIB Vibrating Armature Gas Pump - VIB230 - Clark Solutions
Hudson, MA, USA
Boxer Series VIB Vibrating Armature Gas Pump
VIB230
Boxer Series VIB Vibrating Armature Gas Pump VIB230
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time.
The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.
The unique compact vertical construction of the bellows/air pump allows installation in tight spaces.
Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number VIB230
Product Name Boxer Series VIB Vibrating Armature Gas Pump
Pump Type Bellows Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 1.8 psi (1.27 m of Water)
Liquid Flow 0.726 GPM (2.75 L/min)
Discharge Size 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details