DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 211 212 213 214 215 216 217 218 219 220 221 222 223 230 240 250 260 270 280 300 332
Product Name Notes
2.5W DC/DC-CONVERTER 'ECONOLINE'
2W DC/DC-CONVERTER 'ECONOLINE' S
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 5V 1W
High Voltage - Isolated Module DC DC Converter 1 Output 56 ~ 135V 50mA 21V - 27V Input
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 21.6V - 26.4V Input

<< Prev Next >>