DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
160
170
180
190
200
206
207
208
209
210
211
212
213
214
215
216
217
218
220
230
240
250
260
270
300
332
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 9V 2W | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 17mA, 17mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 4.5V - 5.5V Input |
| << Prev | Next >> |