DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 160 170 180 190 200 209 210 211 212 213 214 215 216 217 218 219 220 221 230 240 250 260 270 280 300 332
Product Name Notes
1W DC/DC-CONVERTER 'ECONOLINE' S
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 9V 1W
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V 15V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 8.1V - 9.9V Input

<< Prev Next >>