DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 160 170 180 190 200 207 208 209 210 211 212 213 214 215 216 217 218 219 220 230 240 250 260 270 300 332
Product Name Notes
2.5W DC/DC-CONVERTER 'ECONOLINE'
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 500MW
High Voltage - Isolated Module DC DC Converter 1 Output 50 ~ 135V 50mA 10V - 14V Input
High Voltage - Isolated Module DC DC Converter 1 Output 59 ~ 130V 50mA 14V - 17V Input
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 10V - 14V Input
High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 14V - 17V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 33mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 8.1V - 9.9V Input

<< Prev Next >>