DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
212
213
214
215
216
217
218
219
220
221
222
223
224
230
240
250
260
270
280
300
332
| Product Name | Notes |
|---|---|
| 2W DC/DC-CONVERTER 'ECONOLINE' D | |
| 2W DC/DC-CONVERTER 'ECONOLINE' S | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER 15V 2W | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input |
| << Prev | Next >> |