Quarktwin Technology Ltd. Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3
Product Name Notes
Series Voltage Reference IC Fixed 1.024V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 1.25V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 1.25V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.2% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 5V V ±0.5% 5 mA SOT-23-5
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.1V V ±0.5% 15 mA TO-92-3
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3
Voltage Reference IC V

<< Prev Next >>