Texas Instruments High-Performance Analog Voltage Reference LM4132EMF-1.8

Description
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4132EMF-1.8TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132EMF-1.8TR-ND
Voltage Reference LM4132EMF-1.8TR-ND
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V SOT23 Precision Voltage Reference IC
693-LM4132EMF-1.8
1.8V SOT23 Precision Voltage Reference IC 693-LM4132EMF-1.8
IC VREF SERIES 1.8V SOT23-5 Product overview: LM4132EMF-1.8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMF-1.8 can be used for catalog matching and distributor lookup.

IC VREF SERIES 1.8V SOT23-5 Product overview: LM4132EMF-1.8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.8V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMF-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132EMF-1.8 - 1199834-LM4132EMF-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132EMF-1.8
1199834-LM4132EMF-1.8
PMIC - PMIC - Voltage Reference - LM4132EMF-1.8 1199834-LM4132EMF-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1199834-LM4132EMF-1. 8 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 170μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: LM4132 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Parts Input Voltage (V): 2.2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199834-LM4132EMF-1.8
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 170μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LM4132
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Parts Input Voltage (V): 2.2V ~ 5.5V

Buy Now
PMIC - Voltage Reference - LM4132EMF-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132EMF-1.8
PMIC - Voltage Reference LM4132EMF-1.8
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Voltage Reference - LM4132EMF-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132EMF-1.8
Voltage Reference LM4132EMF-1.8
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 1.8V V ±0.5% 20 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132EMF-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132EMF-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132EMF-1.8
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132EMF-1.8TR-ND 693-LM4132EMF-1.8 1199834-LM4132EMF-1.8 LM4132EMF-1.8 LM4132EMF-1.8 LM4132EMF-1.8
Product Name Voltage Reference 1.8V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132EMF-1.8 PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - LM113H - 071008-LM113H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details