Series Voltage Reference IC Fixed 3V V ±0.5% 20mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.5% 20 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128CMFX-3.0-ND | LM4128CMFX-3.0 | LM4128CMFX-3.0 | LM4128CMFX-3.0 |
| Product Name | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 100 ppm/C | 100 ppm/C | ||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | |
| Accuracy | 0.5000 % |