IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 2.048V V ±0.5% 5 mA SOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120IM5X-2.0 | LM4120IM5X-2.0 |
| Product Name | PMIC - Voltage Reference | Voltage Reference |
| IQ | 0.2750 mA | 0.2750 mA |
| VREF Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Removed; Obsolete |