Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4130CIM5X-4.1 LM4130CIM5X-4.1

Description
Manufacturer: Texas Instruments Win Source Part Number: 071403-LM4130CIM5X-4 .1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071403-LM4130CIM5X-4 .1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4130CIM5X-4.1 - 071403-LM4130CIM5X-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130CIM5X-4.1
071403-LM4130CIM5X-4.1
PMIC - PMIC - Voltage Reference - LM4130CIM5X-4.1 071403-LM4130CIM5X-4.1
Manufacturer: Texas Instruments Win Source Part Number: 071403-LM4130CIM5X-4 .1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071403-LM4130CIM5X-4.1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 4.496 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4130CIM5X-4.1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4130CIM5X-4.1-ND
Voltage Reference LM4130CIM5X-4.1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
4.096V SOT23 Precision Voltage Reference IC
693-LM4130CIM5X-4.1
4.096V SOT23 Precision Voltage Reference IC 693-LM4130CIM5X-4.1
IC VREF SERIES 4.096V SOT23-5 Product overview: LM4130CIM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130CIM5X-4.1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 4.096V SOT23-5 Product overview: LM4130CIM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130CIM5X-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4130CIM5X-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4130CIM5X-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4130CIM5X-4.1
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4130CIM5X-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130CIM5X-4.1
PMIC - Voltage Reference LM4130CIM5X-4.1
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet
Voltage Reference - LM4130CIM5X-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4130CIM5X-4.1
Voltage Reference LM4130CIM5X-4.1
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071403-LM4130CIM5X-4.1 LM4130CIM5X-4.1-ND 693-LM4130CIM5X-4.1 LM4130CIM5X-4.1 LM4130CIM5X-4.1 LM4130CIM5X-4.1
Product Name PMIC - PMIC - Voltage Reference - LM4130CIM5X-4.1 Voltage Reference 4.096V SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0900 mA 0.0900 mA 0.0900 mA 0.0900 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - X60003BIG3Z-50T1 - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete
View Details
6 suppliers