Texas Instruments High-Performance Analog 2V SOT-23 Precision Voltage Reference IC LM4128CMFX-2.0

Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128CMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMFX-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128CMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMFX-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V SOT-23 Precision Voltage Reference IC
693-LM4128CMFX-2.0
2V SOT-23 Precision Voltage Reference IC 693-LM4128CMFX-2.0
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128CMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMFX-2.0 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128CMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMFX-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128CMFX-2.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128CMFX-2.0-ND
Voltage Reference LM4128CMFX-2.0-ND
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128CMFX-2.0 - 1199750-LM4128CMFX-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128CMFX-2.0
1199750-LM4128CMFX-2.0
PMIC - PMIC - Voltage Reference - LM4128CMFX-2.0 1199750-LM4128CMFX-2.0
Manufacturer: Texas Instruments Win Source Part Number: 1199750-LM4128CMFX-2 .0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LM4128 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.448V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199750-LM4128CMFX-2.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LM4128
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 2.448V ~ 5.5V

Buy Now
Voltage Reference - LM4128CMFX-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4128CMFX-2.0
Voltage Reference LM4128CMFX-2.0
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128CMFX-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128CMFX-2.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128CMFX-2.0
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
IC VREF SERIES 0.5% SOT23-5 - 815-LM4128CMFX-2.0 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 0.5% SOT23-5
815-LM4128CMFX-2.0
IC VREF SERIES 0.5% SOT23-5 815-LM4128CMFX-2.0
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4128CMFX-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128CMFX-2.0
PMIC - Voltage Reference LM4128CMFX-2.0
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4128CMFX-2.0 LM4128CMFX-2.0-ND 1199750-LM4128CMFX-2.0 LM4128CMFX-2.0 LM4128CMFX-2.0 815-LM4128CMFX-2.0 LM4128CMFX-2.0
Product Name 2V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4128CMFX-2.0 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SERIES 0.5% SOT23-5 PMIC - Voltage Reference
Type Series Series Series
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VIN 6 volts 2.45 to 5.5 volts ? to 6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR420ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details