Texas Instruments High-Performance Analog Voltage Reference LM4120IM5-4.1

Description
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4120IM5-4.1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120IM5-4.1-ND
Voltage Reference LM4120IM5-4.1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4120IM5-4.1
SOT23 Precision Voltage Reference IC 693-LM4120IM5-4.1
IC VREF SERIES 0.2% SOT23-5 Product overview: LM4120IM5-4.1 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5-4.1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-5 Product overview: LM4120IM5-4.1 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4120IM5-4.1 - 1199697-LM4120IM5-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4120IM5-4.1
1199697-LM4120IM5-4.1
PMIC - PMIC - Voltage Reference - LM4120IM5-4.1 1199697-LM4120IM5-4.1
Manufacturer: Texas Instruments Win Source Part Number: 1199697-LM4120IM5-4. 1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 2V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199697-LM4120IM5-4.1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 2V ~ 12V

Buy Now
Voltage Reference - LM4120IM5-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120IM5-4.1
Voltage Reference LM4120IM5-4.1
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4120IM5-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120IM5-4.1
Voltage Reference LM4120IM5-4.1
Series Voltage Reference IC Fixed 4.096V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.2% 5 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4120IM5-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4120IM5-4.1
PMIC - Voltage Reference LM4120IM5-4.1
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4120IM5-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4120IM5-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4120IM5-4.1
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4120IM5-4.1-ND 693-LM4120IM5-4.1 1199697-LM4120IM5-4.1 LM4120IM5-4.1 LM4120IM5-4.1 LM4120IM5-4.1 LM4120IM5-4.1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4120IM5-4.1 Voltage Reference Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 Other; Bulk SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR434AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
SOT-23 Precision Voltage Reference IC - 693-LM3411M5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23-5
VIN 20 volts
View Details
5 suppliers
Precision Low Power FGA Voltage References - ISL60002CIH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 20 ppm/C
View Details
7 suppliers