Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4120IM5X-4.1 LM4120IM5X-4.1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199704-LM4120IM5X-4 .1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): REF198GRUZ; REF5040AIDRG4; MAX6133AASA41+T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LM4120 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 2V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199704-LM4120IM5X-4 .1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): REF198GRUZ; REF5040AIDRG4; MAX6133AASA41+T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LM4120 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 2V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4120IM5X-4.1 - 1199704-LM4120IM5X-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4120IM5X-4.1
1199704-LM4120IM5X-4.1
PMIC - PMIC - Voltage Reference - LM4120IM5X-4.1 1199704-LM4120IM5X-4.1
Manufacturer: Texas Instruments Win Source Part Number: 1199704-LM4120IM5X-4 .1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): REF198GRUZ; REF5040AIDRG4; MAX6133AASA41+T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LM4120 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 2V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199704-LM4120IM5X-4.1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): REF198GRUZ; REF5040AIDRG4; MAX6133AASA41+T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LM4120
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 2V ~ 12V

Buy Now
Singapore, Singapore
4.096V SOT-23 Precision Voltage Reference IC
693-LM4120IM5X-4.1
4.096V SOT-23 Precision Voltage Reference IC 693-LM4120IM5X-4.1
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.096V, PDSO5, SOT-23, 5 PIN Product overview: LM4120IM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-4.1 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.096V, PDSO5, SOT-23, 5 PIN Product overview: LM4120IM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - LM4120IM5X-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4120IM5X-4.1
PMIC - Voltage Reference LM4120IM5X-4.1
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Voltage Reference - LM4120IM5X-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120IM5X-4.1
Voltage Reference LM4120IM5X-4.1
Series Voltage Reference IC Fixed 4.096V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199704-LM4120IM5X-4.1 693-LM4120IM5X-4.1 LM4120IM5X-4.1 LM4120IM5X-4.1
Product Name PMIC - PMIC - Voltage Reference - LM4120IM5X-4.1 4.096V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference
Package Type SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Removed; Obsolete
TC 50 ppm/C 50 ppm/C
IQ 0.2750 mA 0.2750 mA 0.2750 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VYA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
2 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD780BN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
PMIC - Voltage Reference - ISL60002BIB825 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details