Texas Instruments High-Performance Analog Voltage Reference LM4125AIM5-2.5

Description
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4125AIM5-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125AIM5-2.5TR-ND
Voltage Reference LM4125AIM5-2.5TR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1382494-LM4125AIM5-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1382494-LM4125AIM5-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1382494-LM4125AIM5-2.5
Win Source Part Number: 1382494-LM4125AIM5-2 .5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: Tape & Reel Standard Package: 1,000 pcs Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Current - Output: 5 mA Voltage - Input: 3.3V ~ 8V Output Type: Fixed Reference Type: Series Current - Supply: 290µA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 20µVp-p Noise - 10Hz to 10kHz: 36µVp-p Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM4125 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382494-LM4125AIM5-2.5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: Tape & Reel
Standard Package: 1,000 pcs
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Current - Output: 5 mA
Voltage - Input: 3.3V ~ 8V
Output Type: Fixed
Reference Type: Series
Current - Supply: 290µA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 20µVp-p
Noise - 10Hz to 10kHz: 36µVp-p
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM4125
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-LM4125AIM5-2.5
2.5V SOT-23 Precision Voltage Reference IC 693-LM4125AIM5-2.5
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.5V, PDSO5, SOT-23, 5 PIN Product overview: LM4125AIM5-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125AIM5-2.5 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.5V, PDSO5, SOT-23, 5 PIN Product overview: LM4125AIM5-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125AIM5-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4125AIM5-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4125AIM5-2.5
Voltage Reference LM4125AIM5-2.5
Series Voltage Reference IC Fixed 2.5V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 5 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4125AIM5-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4125AIM5-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4125AIM5-2.5
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4125AIM5-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4125AIM5-2.5
PMIC - Voltage Reference LM4125AIM5-2.5
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4125AIM5-2.5TR-ND 1382494-LM4125AIM5-2.5 693-LM4125AIM5-2.5 LM4125AIM5-2.5 LM4125AIM5-2.5 LM4125AIM5-2.5
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.2900 mA 0.2900 mA 0.2900 mA 0.2900 mA
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD580JH - Lingto Electronic Limited
Specs
IQ 1.5 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details