Texas Instruments High-Performance Analog Voltage Reference LM4120IM5X-3.3

Description
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5
Request a Quote Datasheet
Description
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4120IM5X-3.3 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - LM4120IM5X-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120IM5X-3.3TR-ND
Voltage Reference LM4120IM5X-3.3TR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4120IM5X-3.3 - 1199703-LM4120IM5X-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4120IM5X-3.3
1199703-LM4120IM5X-3.3
PMIC - PMIC - Voltage Reference - LM4120IM5X-3.3 1199703-LM4120IM5X-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1199703-LM4120IM5X-3 .3 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: LM4120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Parts Input Voltage (V): 2V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199703-LM4120IM5X-3.3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LM4120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Parts Input Voltage (V): 2V ~ 12V

Buy Now
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4120IM5X-3.3
SOT23 Precision Voltage Reference IC 693-LM4120IM5X-3.3
IC VREF SERIES 0.5% SOT23-5 Product overview: LM4120IM5X-3.3 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-3.3 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.5% SOT23-5 Product overview: LM4120IM5X-3.3 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4120IM5X-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4120IM5X-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4120IM5X-3.3
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Voltage Reference - LM4120IM5X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120IM5X-3.3
Voltage Reference LM4120IM5X-3.3
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4120IM5X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120IM5X-3.3
Voltage Reference LM4120IM5X-3.3
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4120IM5X-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4120IM5X-3.3
PMIC - Voltage Reference LM4120IM5X-3.3
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4120IM5X-3.3 LM4120IM5X-3.3TR-ND 1199703-LM4120IM5X-3.3 693-LM4120IM5X-3.3 LM4120IM5X-3.3 LM4120IM5X-3.3 LM4120IM5X-3.3 LM4120IM5X-3.3
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4120IM5X-3.3 SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Reference PMIC - Voltage Reference
Package Type Other; TSOP5/6 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; Bulk Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Obsolete Active Removed; Obsolete Active
Type Series Series Series
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD587KN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details