The LM4140 is a precision low dropout voltage reference designed for battery-powered and portable applications, available in an 8-pin SOIC package measuring 4.90mm × 3.91mm. It offers a 2.5V output option with 0.1% initial accuracy and a temperature coefficient of 10 ppm/°C for the C grade, operates from 1.8V input, and draws 230µA typical supply current with a 1µA disable mode. The device includes an enable pin and can source up to 8mA. Performance is specified over 0°C to 70°C.
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1199862-LM4140CCM-2.
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Supply Current: 375μA
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM4140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 1.8V ~ 5.5V
Three Terminal Voltage Reference, 1 Output, 2.5V, PDSO8
Three Terminal Voltage Reference, 1 Output, 2.5V, PDSO8
2.5V Voltage Reference IC, 8mA, 0.1% Tol, SOIC, SM Product overview: LM4140CCM-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 8mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 8mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140CCM-2.5 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8 mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140CCM-2.5 | LM4140CCM-2.5-ND | 1199862-LM4140CCM-2.5 | LM4140CCM-2.5 | 693-LM4140CCM-2.5 | LM4140CCM-2.5 | LM4140CCM-2.5 | LM4140CCM-2.5 | LM4140CCM-2.5 |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4140CCM-2.5 | 2.5V 8mA SOIC Precision Voltage Reference IC | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOP8 | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |
| VREF | 1.02 to 4.1 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | 10 ppm/C | 10 ppm/C | ||||
| IQ | 230 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |