Texas Instruments LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.5

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4125 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with an input voltage range of 2V to 6V and provides fixed output voltages of 2.048V, 2.5V, and 4.096V. The LM4125IM5-2.5 variant offers a 2.5V output with an initial accuracy of ±0.5% and a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to +85°C. The device supports ±5 mA sourcing and sinking, has a typical supply current of 160 µA, and a dropout voltage of 120 mV at 1 mA load current. It features low output noise and is rated for junction temperatures up to +125°C.

Datasheet Summary
Powered by GS/AI

The LM4125 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with an input voltage range of 2V to 6V and provides fixed output voltages of 2.048V, 2.5V, and 4.096V. The LM4125IM5-2.5 variant offers a 2.5V output with an initial accuracy of ±0.5% and a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to +85°C. The device supports ±5 mA sourcing and sinking, has a typical supply current of 160 µA, and a dropout voltage of 120 mV at 1 mA load current. It features low output noise and is rated for junction temperatures up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM4125 Precision Micropower Low Dropout Voltage Reference - LM4125IM5-2.5 - Texas Instruments
Dallas, TX, United States
LM4125 Precision Micropower Low Dropout Voltage Reference
LM4125IM5-2.5
LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.5
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Electronic Surplus - LM4125IM5-2.5 - 1199712-LM4125IM5-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4125IM5-2.5
1199712-LM4125IM5-2.5
Electronic Surplus - LM4125IM5-2.5 1199712-LM4125IM5-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199712-LM4125IM5-2. 5 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 290μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LM4125 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 3.3V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1199712-LM4125IM5-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 290μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LM4125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 3.3V ~ 8V

Buy Now
 - LM4125IM5-2.5 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - LM4125IM5-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125IM5-2.5TR-ND
Voltage Reference LM4125IM5-2.5TR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 5mA SOT-23 Precision Voltage Reference IC
693-LM4125IM5-2.5
2.5V 5mA SOT-23 Precision Voltage Reference IC 693-LM4125IM5-2.5
2.5V Precision Voltage Reference, 5mA, SOT-23, 0.5% Tol Product overview: LM4125IM5-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.5 can be used for catalog matching and distributor lookup.

2.5V Precision Voltage Reference, 5mA, SOT-23, 0.5% Tol Product overview: LM4125IM5-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4125IM5-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4125IM5-2.5
Voltage Reference LM4125IM5-2.5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4125IM5-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4125IM5-2.5
PMIC - Voltage Reference LM4125IM5-2.5
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4125IM5-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4125IM5-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4125IM5-2.5
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4125IM5-2.5 1199712-LM4125IM5-2.5 LM4125IM5-2.5 LM4125IM5-2.5TR-ND 693-LM4125IM5-2.5 LM4125IM5-2.5 LM4125IM5-2.5 LM4125IM5-2.5
Product Name LM4125 Precision Micropower Low Dropout Voltage Reference Electronic Surplus - LM4125IM5-2.5 Voltage Reference 2.5V 5mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; TSOP5/6 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.05 to 2.5 volts 2.5 volts 2.5 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2900 mA 0.2900 mA 0.2900 mA 0.2900 mA
Accuracy 0.2000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285M-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details