Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2 LM4121AIM5-1.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199706-LM4121AIM5-1 .2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR127BUJZ-REEL7; LM4121IM5-1.2; LM4121AIM5-1.2; LM4121IM5X-1.2; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM4121 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 1.5V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199706-LM4121AIM5-1 .2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR127BUJZ-REEL7; LM4121IM5-1.2; LM4121AIM5-1.2; LM4121IM5X-1.2; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM4121 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 1.5V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2 - 1199706-LM4121AIM5-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2
1199706-LM4121AIM5-1.2
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2 1199706-LM4121AIM5-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199706-LM4121AIM5-1 .2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR127BUJZ-REEL7; LM4121IM5-1.2; LM4121AIM5-1.2; LM4121IM5X-1.2; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM4121 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 1.5V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199706-LM4121AIM5-1.2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): ADR127BUJZ-REEL7; LM4121IM5-1.2; LM4121AIM5-1.2; LM4121IM5X-1.2;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LM4121
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 1.5V ~ 12V

Buy Now
Voltage Reference - LM4121AIM5-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121AIM5-1.2TR-ND
Voltage Reference LM4121AIM5-1.2TR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-LM4121AIM5-1.2
1.25V SOT-23 Precision Voltage Reference IC 693-LM4121AIM5-1.2
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO5, SOT-23, 5 PIN Product overview: LM4121AIM5-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121AIM5-1.2 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO5, SOT-23, 5 PIN Product overview: LM4121AIM5-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121AIM5-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4121AIM5-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4121AIM5-1.2
Voltage Reference LM4121AIM5-1.2
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4121AIM5-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4121AIM5-1.2
PMIC - Voltage Reference LM4121AIM5-1.2
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4121AIM5-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4121AIM5-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4121AIM5-1.2
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199706-LM4121AIM5-1.2 LM4121AIM5-1.2TR-ND 693-LM4121AIM5-1.2 LM4121AIM5-1.2 LM4121AIM5-1.2 LM4121AIM5-1.2
Product Name PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2 Voltage Reference 1.25V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - LM336BZ-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
PMIC - Voltage Reference - AD780AN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details