IC VREF SERIES 2.5V SOT23-5 Product overview: LM4130DIM5-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130DIM5-2.5/N
Manufacturer: Texas Instruments
Win Source Part Number: 923201-LM4130DIM5-2.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM4130DIM5-2.5, LM4130DIM525NOPB, LM4130DIM5-2.5/NOPBT
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4130DIM5-2.5/NOPB | 923201-LM4130DIM5-2.5/NOPB | LM4130DIM5-2.5/NOPB | LM4130DIM5-2.5/NOPB |
| Product Name | 2.5V SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4130DIM5-2.5/NOPB | Voltage Reference | PMIC - Voltage Reference |
| Type | Series | |||
| VREF Type | Fixed; Programmable | Fixed | ||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |