Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5
IC VREF SERIES 0.1% SOT23-5
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5
IC VREF SERIES 0.1% SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4130CIM5-2.0TR-ND | LM4130CIM5-2.0 | LM4130CIM5-2.0 | LM4130CIM5-2.0 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 20 ppm/C | 20 ppm/C | ||
| IQ | 0.0900 mA | 0.0900 mA | 0.0900 mA | |
| Accuracy | 0.1000 % |