IC VREF SERIES 0.4% SOT23-5
Series Voltage Reference IC Fixed 4.096V V ±0.4% 20 mA SOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4130DIM5-4.1/NOPB | LM4130DIM5-4.1/NOPB |
| Product Name | PMIC - Voltage Reference | Voltage Reference |
| IQ | 0.0900 mA | 0.0900 mA |
| VREF Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Removed; Obsolete |