The LM4128BMFX-2.0 is a precision voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable output voltage of 2.048V with an initial accuracy of ±0.2%. It operates with a low quiescent current of 60 µA and features a low dropout voltage of 400 mV, making it suitable for battery-powered devices. The device can supply up to 20 mA of output current and is stable with capacitive loads up to 10 µF without the need for an external stabilizing capacitor. The LM4128BMFX-2.0 is housed in a compact SOT-23-5 package and has a junction temperature range of -40°C to 125°C. This voltage reference is applicable in various fields, including instrumentation, data acquisition systems, and automotive electronics.
Series Voltage Reference IC Fixed 2.048V V ±0.2% 20mA SOT-23-5
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128BMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128BMFX-2.0 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.2% SOT23-5
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5
IC VREF SERIES 2.048V SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128BMFX-2.0-ND | 693-LM4128BMFX-2.0 | LM4128BMFX-2.0 | LM4128BMFX-2.0 | LM4128BMFX-2.0 | 815-LM4128BMFX-2.0 |
| Product Name | Voltage Reference | 2V SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | IC VREF SERIES 2.048V SOT23-5 |
| Type | Series | Series | Series | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 75 ppm/C | 75 ppm/C | 75 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.2000 % |