Quarktwin Technology Ltd. Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3
Product Name Notes
Series Voltage Reference IC Fixed 3.3V V ±1% 20 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±0.5% 40 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.224V 13.776 VV ±1% 40 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±0.5% 12 mA SOT-23
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±0.5% 12 mA TO-92
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±1% 12 mA TO-92
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.25% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.495V 30 VV ±0.5% 150 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 15 mA SOT-323
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15 mA SOT-323
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15 mA SOT-323
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-323-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA TO-92-3
Shunt Voltage Reference IC Programmable 1.24V 18 VV ±1% 100 mA SOT-23
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA 8-SOP
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA SOT-23
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±0.5% 100 mA TO-92
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA 8-SOP
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA TO-92
Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 120 mA SOT-23

<< Prev