The LM4130EIM5X-2.0 is a precision micropower low dropout voltage reference from Quarktwin Technology Ltd. It provides a fixed output voltage of 2.048V with an initial accuracy of ±0.5% and a temperature coefficient of 30ppm/°C. This device operates over an industrial temperature range of -40°C to +85°C and can handle output currents up to 20mA without the need for an output capacitor or buffer amplifier, making it suitable for space-constrained applications. The LM4130EIM5X-2.0 features a low dropout voltage of 275mV at 10mA and a low supply current of 75µA, which is advantageous for battery-powered devices. It is packaged in a compact SOT23-5 form factor, enhancing its suitability for cost-sensitive designs. The voltage reference is stable with capacitive loads up to 100µF and offers excellent load and line regulation, making it a reliable choice for various applications including portable equipment, instrumentation, and medical devices.
Manufacturer: Texas Instruments
Win Source Part Number: 779191-LM4130EIM5X-2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.448 V ~ 6 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Family Name: LM4130
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): ADR3525WBRMZ-R7; MAX6037CAUK21+; MAX6037CAUK21+T; MAX6037BAUK25+;
Introduction Date: November 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.5% SOT23-5 Product overview: LM4130EIM5X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130EIM5X-2.0 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 779191-LM4130EIM5X-2.0 | 693-LM4130EIM5X-2.0 | LM4130EIM5X-2.0 | LM4130EIM5X-2.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4130EIM5X-2.0 | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| TC | 30 ppm/C | 30 ppm/C | ||
| IQ | 0.0900 mA | 0.0900 mA | 0.0900 mA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |