The LM4140 is a high-precision, low-noise, low-dropout voltage reference designed for battery-powered and portable applications. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates over a temperature range of 0°C to 70°C. The device features a 0.1% initial accuracy, a temperature coefficient of 3 ppm/°C for the A-grade, a typical dropout voltage of 20 mV at 1 mA, and a supply current of 230 µA. It includes an enable pin and offers a fixed output voltage of 2.048 V for this variant. The output is capable of sourcing up to 8 mA and supports low input voltage operation down to 1.8 V.
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
IC VREF SERIES 0.1% 8SOIC Product overview: LM4140ACM-2.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140ACM-2.0 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1199847-LM4140ACM-2.
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 3ppm/°C
Output Type: Fixed
Supply Current: 375μA
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM4140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 1.8V ~ 5.5V
IC VREF SERIES 0.1% 8SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8 mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140ACM-2.0 | 693-LM4140ACM-2.0 | LM4140ACM-2.0-ND | 1199847-LM4140ACM-2.0 | LM4140ACM-2.0 | LM4140ACM-2.0 | LM4140ACM-2.0 | LM4140ACM-2.0 |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4140ACM-2.0 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOIC | Other; Bulk | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| VREF | 1.02 to 4.1 volts | 2.05 volts | 2.05 volts | 2.05 volts | ||||
| TC | 10 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C | ||
| IQ | 230 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | ||
| Accuracy | 0.1000 % | 0.1000 % |