Texas Instruments High-Performance Analog SOT23 Precision Voltage Reference IC LM4130BIM5X-2.0

Description
IC VREF SERIES 0.2% SOT23-5 Product overview: LM4130BIM5X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.2% SOT23-5 Product overview: LM4130BIM5X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4130BIM5X-2.0
SOT23 Precision Voltage Reference IC 693-LM4130BIM5X-2.0
IC VREF SERIES 0.2% SOT23-5 Product overview: LM4130BIM5X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5X-2.0 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-5 Product overview: LM4130BIM5X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130BIM5X-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4130BIM5X-2.0 - 1199783-LM4130BIM5X-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130BIM5X-2.0
1199783-LM4130BIM5X-2.0
PMIC - PMIC - Voltage Reference - LM4130BIM5X-2.0 1199783-LM4130BIM5X-2.0
Manufacturer: Texas Instruments Win Source Part Number: 1199783-LM4130BIM5X- 2.0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 90μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LM4130 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.448V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1199783-LM4130BIM5X-2.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 90μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM4130
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 2.448V ~ 6V

Buy Now
Voltage Reference - LM4130BIM5X-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4130BIM5X-2.0
Voltage Reference LM4130BIM5X-2.0
Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.2% 20 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4130BIM5X-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130BIM5X-2.0
PMIC - Voltage Reference LM4130BIM5X-2.0
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4130BIM5X-2.0 1199783-LM4130BIM5X-2.0 LM4130BIM5X-2.0 LM4130BIM5X-2.0
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4130BIM5X-2.0 Voltage Reference PMIC - Voltage Reference
Type Series
VREF Type Fixed; Programmable Fixed
Package Type Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - LM399H/NOPB - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
PMIC - Voltage Reference - ADR425BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.6000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details