Three Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1199702-LM4120IM5X-3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM4120
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Parts Input Voltage (V): 2V ~ 12V
Series Voltage Reference IC Fixed 3V V ±0.5% 5mA SOT-23-5
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO5, SOT-23, 5 PIN Product overview: LM4120IM5X-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-3.0 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 3V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.5% 5 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120IM5X-3.0 | 1199702-LM4120IM5X-3.0 | LM4120IM5X-3.0-ND | 693-LM4120IM5X-3.0 | LM4120IM5X-3.0 | LM4120IM5X-3.0 | LM4120IM5X-3.0 | LM4120IM5X-3.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4120IM5X-3.0 | Voltage Reference | 3V SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| Package Type | Other; TSOP5/6 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Obsolete | Obsolete | Active | Removed; Obsolete | Active | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |