Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.5V, PDSO5, SOT-23, 5 PIN Product overview: LM4128CMF-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMF-2.5 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20 mA SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128CMF-2.5TR-ND | 693-LM4128CMF-2.5 | LM4128CMF-2.5 | LM4128CMF-2.5 | LM4128CMF-2.5 |
| Product Name | Voltage Reference | 2.5V SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 100 ppm/C | 100 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.5000 % |