Texas Instruments High-Performance Analog SOT23 Precision Voltage Reference IC LM4130AIM5X-2.5

Description
IC VREF SERIES 0.05% SOT23-5 Product overview: LM4130AIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130AIM5X-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.05% SOT23-5 Product overview: LM4130AIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130AIM5X-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4130AIM5X-2.5
SOT23 Precision Voltage Reference IC 693-LM4130AIM5X-2.5
IC VREF SERIES 0.05% SOT23-5 Product overview: LM4130AIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130AIM5X-2.5 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.05% SOT23-5 Product overview: LM4130AIM5X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130AIM5X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4130AIM5X-2.5 - 071397-LM4130AIM5X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130AIM5X-2.5
071397-LM4130AIM5X-2.5
PMIC - PMIC - Voltage Reference - LM4130AIM5X-2.5 071397-LM4130AIM5X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 071397-LM4130AIM5X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.9 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071397-LM4130AIM5X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.9 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4130AIM5X-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4130AIM5X-2.5-ND
Voltage Reference LM4130AIM5X-2.5-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4130AIM5X-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4130AIM5X-2.5
Voltage Reference LM4130AIM5X-2.5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4130AIM5X-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4130AIM5X-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4130AIM5X-2.5
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4130AIM5X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130AIM5X-2.5
PMIC - Voltage Reference LM4130AIM5X-2.5
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4130AIM5X-2.5 071397-LM4130AIM5X-2.5 LM4130AIM5X-2.5-ND LM4130AIM5X-2.5 LM4130AIM5X-2.5 LM4130AIM5X-2.5
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4130AIM5X-2.5 Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD1583ARTZ-R2 - 909277-AD1583ARTZ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - PMIC - Voltage Reference - LM3411AM5X-3.3/NOPB - 099639-LM3411AM5X-3.3/NOPB - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details