The LM4130EIM5X-4.1 is a precision micropower low dropout voltage reference from Quarktwin Technology Ltd., designed to provide a stable output voltage of 4.096V with an accuracy of ±0.5%. It operates with a low supply current of 75µA and features a low dropout voltage of 275mV at 10mA output current. The device is housed in a compact SOT23-5 package, making it suitable for space-constrained applications. It has a wide operating temperature range from -40°C to +85°C and can withstand storage temperatures from -65°C to +150°C. The LM4130 series is stable with capacitive loads up to 100µF and does not require an output capacitor, simplifying design requirements. This voltage reference is ideal for battery-powered devices, instrumentation, and various industrial applications.
Manufacturer: Texas Instruments
Win Source Part Number: 071407-LM4130EIM5X-4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 4.496 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.096V, PDSO5, SOT23, 5 PIN Product overview: LM4130EIM5X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130EIM5X-4.1 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 4.096V V ±0.5% 20 mA SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 071407-LM4130EIM5X-4.1 | 693-LM4130EIM5X-4.1 | LM4130EIM5X-4.1 | LM4130EIM5X-4.1 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4130EIM5X-4.1 | 4.096V SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage Reference |
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| TC | 30 ppm/C | 30 ppm/C | ||
| IQ | 0.0900 mA | 0.0900 mA | 0.0900 mA |