Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132BMF-4.1

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4132BMF-4.1 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for stable reference output at 4.096 V. It operates over an ambient temperature range of -40°C to +125°C, meets AEC-Q100 Grade 1 qualifications, and has an initial accuracy of 0.5% and a temperature coefficient of 30 ppm/°C. The device draws 60 µA supply current, supports up to 20 mA output current, includes an enable pin for 3 µA shutdown mode, and is stable with low-ESR ceramic capacitors without requiring an output capacitor.

Datasheet Summary
Powered by GS/AI

The LM4132BMF-4.1 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for stable reference output at 4.096 V. It operates over an ambient temperature range of -40°C to +125°C, meets AEC-Q100 Grade 1 qualifications, and has an initial accuracy of 0.5% and a temperature coefficient of 30 ppm/°C. The device draws 60 µA supply current, supports up to 20 mA output current, includes an enable pin for 3 µA shutdown mode, and is stable with low-ESR ceramic capacitors without requiring an output capacitor.

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132BMF-4.1 - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132BMF-4.1
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132BMF-4.1
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
LDO 4.096V 20mA SOT-23 Precision Voltage Reference IC
693-LM4132BMF-4.1
LDO 4.096V 20mA SOT-23 Precision Voltage Reference IC 693-LM4132BMF-4.1
4.096V LDO Voltage Reference, 20mA, SOT-23, 0.1% Tol Product overview: LM4132BMF-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.096V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 4.096V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132BMF-4.1 can be used for catalog matching and distributor lookup.

4.096V LDO Voltage Reference, 20mA, SOT-23, 0.1% Tol Product overview: LM4132BMF-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.096V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 4.096V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132BMF-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132BMF-4.1 - 1199804-LM4132BMF-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132BMF-4.1
1199804-LM4132BMF-4.1
PMIC - PMIC - Voltage Reference - LM4132BMF-4.1 1199804-LM4132BMF-4.1
Manufacturer: Texas Instruments Win Source Part Number: 1199804-LM4132BMF-4. 1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 350μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LM4132 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 4.496V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199804-LM4132BMF-4.1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 350μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LM4132
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 4.496V ~ 5.5V

Buy Now
Voltage Reference - LM4132BMF-4.1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132BMF-4.1TR-ND
Voltage Reference LM4132BMF-4.1TR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132BMF-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132BMF-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132BMF-4.1
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
Voltage Reference - LM4132BMF-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132BMF-4.1
Voltage Reference LM4132BMF-4.1
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132BMF-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132BMF-4.1
PMIC - Voltage Reference LM4132BMF-4.1
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132BMF-4.1 693-LM4132BMF-4.1 1199804-LM4132BMF-4.1 LM4132BMF-4.1TR-ND LM4132BMF-4.1 LM4132BMF-4.1 LM4132BMF-4.1
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference LDO 4.096V 20mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132BMF-4.1 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 4.1 volts 4.1 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
 - LM336Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers