Series Voltage Reference IC Fixed 2.048V V ±0.5% 20mA SOT-23-5
2V FIXED POSITIVE LDO REGULATOR, 0.4V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LM4132EMF-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 0.4V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 2V, 0.4V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMF-2.0 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4132EMF-2.0TR-ND | 693-LM4132EMF-2.0 | LM4132EMF-2.0 | LM4132EMF-2.0 | LM4132EMF-2.0 | LM4132EMF-2.0 |
| Product Name | Voltage Reference | LDO 2V 0.4V SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series, Fixed | Series | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.5000 % |