Manufacturer: Texas Instruments
Win Source Part Number: 877448-LM4128AMF-3.0
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4128
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4128AMF30, LM4128AMF-3.0TR, LM4128AMF-3.0DKR, LM4128AMF-3.0CT
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO5, SOT-23, 5 PIN Product overview: LM4128AMF-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AMF-3.0 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA SOT-23-5
IC VREF SERIES 0.1% SOT23-5
Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-5
IC VREF SERIES 0.1% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 877448-LM4128AMF-3.0 | 693-LM4128AMF-3.0 | LM4128AMF-3.0TR-ND | LM4128AMF-3.0 | LM4128AMF-3.0 | LM4128AMF-3.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4128AMF-3.0 | 3V SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Series | Series | Series | |||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||
| VIN | 6 volts | 3.4 to 5.5 volts |