IC VREF SERIES 0.4% SOT23-5 Product overview: LM4132DMFX-1.8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMFX-1.8 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.8V V ±0.4% 20mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
Series Voltage Reference IC Fixed 1.8V V ±0.4% 20 mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
IC VREF SERIES 0.4% SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4132DMFX-1.8 | LM4132DMFX-1.8-ND | LM4132DMFX-1.8 | LM4132DMFX-1.8 | LM4132DMFX-1.8 | 815-LM4132DMFX-1.8 |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | IC VREF SERIES 0.4% SOT23-5 |
| Type | Series | Series | Series | |||
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VIN | 6 volts | 2.2 to 5.5 volts | ? to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C |