IC VREF SERIES 0.5% SOT23-5 Product overview: LM4120IM5X-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5X-2.5 can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1199701-LM4120IM5X-2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM4120
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 2V ~ 12V
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4120IM5X-2.5 | LM4120IM5X-2.5 | LM4120IM5X-2.5-ND | 1199701-LM4120IM5X-2.5 | LM4120IM5X-2.5 | LM4120IM5X-2.5 | LM4120IM5X-2.5 | LM4120IM5X-2.5 |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | Electronic Surplus - LM4120IM5X-2.5 | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Series | Series | Series | |||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Bulk | Other; TSOP5/6 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |