Texas Instruments High-Performance Analog Voltage Reference LM4130CIM5-2.5/NOPB

Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4130CIM5-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4130CIM5-2.5/NOPBTR-ND
Voltage Reference LM4130CIM5-2.5/NOPBTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 20mA SOT-23 Precision Voltage Reference IC
693-LM4130CIM5-2.5/NOPB
2.5V 20mA SOT-23 Precision Voltage Reference IC 693-LM4130CIM5-2.5/NOPB
V-Ref Precision 2.5V 20mA 5-Pin SOT-23 T/R Product overview: LM4130CIM5-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130CIM5-2.5/N OPB can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 20mA 5-Pin SOT-23 T/R Product overview: LM4130CIM5-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130CIM5-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4130CIM5-2.5/NOPB - 1054473-LM4130CIM5-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130CIM5-2.5/NOPB
1054473-LM4130CIM5-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4130CIM5-2.5/NOPB 1054473-LM4130CIM5-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054473-LM4130CIM5-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.9 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054473-LM4130CIM5-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.9 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4130CIM5-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4130CIM5-2.5/NOPB
Voltage Reference LM4130CIM5-2.5/NOPB
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4130CIM5-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4130CIM5-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4130CIM5-2.5/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4130CIM5-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130CIM5-2.5/NOPB
PMIC - Voltage Reference LM4130CIM5-2.5/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4130CIM5-2.5/NOPBTR-ND 693-LM4130CIM5-2.5/NOPB 1054473-LM4130CIM5-2.5/NOPB LM4130CIM5-2.5/NOPB LM4130CIM5-2.5/NOPB LM4130CIM5-2.5/NOPB
Product Name Voltage Reference 2.5V 20mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4130CIM5-2.5/NOPB Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0900 mA 0.0900 mA 0.0900 mA 0.0900 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD780BN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details