Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 746790-LM4140ACM-2.5
Manufacturer Homepage: www.ti.com
Reference case: SOP8
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70 Product overview: LM4140ACM-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140ACM-2.5 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.1% 8 mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140ACM-2.5 | 746790-LM4140ACM-2.5 | 693-LM4140ACM-2.5 | LM4140ACM-2.5-ND | LM4140ACM-2.5 | LM4140ACM-2.5 | LM4140ACM-2.5 | LM4140ACM-2.5 |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4140ACM-2.5 | SOIC Precision Voltage Reference IC | Voltage Reference | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Package Type | Other; SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| VREF | 1.02 to 4.1 volts | 2.5 volts | 2.5 volts | |||||
| TC | 10 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C | ||||
| IQ | 230 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |