The LM4140ACM-4.1 is a high-precision, low-noise, low-dropout voltage reference with a 4.096 V output, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It offers 0.1% initial accuracy and a temperature coefficient of 3 ppm/°C (A-grade), operates from a 1.8 V supply, and draws 230 µA typical supply current with disable mode consuming ≤1 µA. The device includes an enable pin and can source up to 8 mA. It is rated for operation from 0°C to 70°C.
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Three Terminal Voltage Reference, 1 Output, 4.096V, PDSO8
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8mA 8-SOIC
4.096V Precision Voltage Reference, 8mA, 195mV Dropout, SOIC Product overview: LM4140ACM-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 8mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 8mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140ACM-4.1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 724579-LM4140ACM-4.1
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 3ppm/°C
Output Type: Fixed
Supply Current: 400μA
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM4140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 1.8V ~ 5.5V
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8 mA 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140ACM-4.1 | LM4140ACM-4.1 | LM4140ACM-4.1-ND | 693-LM4140ACM-4.1 | 724579-LM4140ACM-4.1 | LM4140ACM-4.1 | LM4140ACM-4.1 | LM4140ACM-4.1 |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | 4.096V 8mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4140ACM-4.1 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Package Type | Other; SOIC | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| VREF | 1.02 to 4.1 volts | 4.1 volts | 4.1 volts | |||||
| TC | 10 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C | ||||
| IQ | 230 mA | 0.4000 mA | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |