Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB LM4130EIM5-4.1/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 115412-LM4130EIM5-4. 1/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115412-LM4130EIM5-4. 1/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB - 115412-LM4130EIM5-4.1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB
115412-LM4130EIM5-4.1/NOPB
PMIC - PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB 115412-LM4130EIM5-4.1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115412-LM4130EIM5-4. 1/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Voltage - Input: 4.496 V to 6 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 150μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 90μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115412-LM4130EIM5-4.1/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 4.496 V to 6 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 150μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 90μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4130EIM5-4.1/NOPB
SOT23 Precision Voltage Reference IC 693-LM4130EIM5-4.1/NOPB
IC VREF SERIES 0.5% SOT23-5 Product overview: LM4130EIM5-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130EIM5-4.1/N OPB can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.5% SOT23-5 Product overview: LM4130EIM5-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4130EIM5-4.1/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4130EIM5-4.1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4130EIM5-4.1/NOPB
Voltage Reference LM4130EIM5-4.1/NOPB
Series Voltage Reference IC Fixed 4.096V V ±0.5% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 4.096V V ±0.5% 20 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4130EIM5-4.1/NOPB
PMIC - Voltage Reference LM4130EIM5-4.1/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 115412-LM4130EIM5-4.1/NOPB 693-LM4130EIM5-4.1/NOPB LM4130EIM5-4.1/NOPB LM4130EIM5-4.1/NOPB
Product Name PMIC - PMIC - Voltage Reference - LM4130EIM5-4.1/NOPB SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
TC 30 ppm/C 30 ppm/C
IQ 0.0900 mA 0.0900 mA 0.0900 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
5V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5X-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5
View Details
3 suppliers
PMIC - Voltage Reference - AD586JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details