Texas Instruments High-Performance Analog Voltage Reference LM4132EMFX-3.0

Description
Series Voltage Reference IC Fixed 3V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4132EMFX-3.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132EMFX-3.0-ND
Voltage Reference LM4132EMFX-3.0-ND
Series Voltage Reference IC Fixed 3V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Electronic Surplus - LM4132EMFX-3.0 - 1199841-LM4132EMFX-3.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4132EMFX-3.0
1199841-LM4132EMFX-3.0
Electronic Surplus - LM4132EMFX-3.0 1199841-LM4132EMFX-3.0
Manufacturer: Texas Instruments Win Source Part Number: 1199841-LM4132EMFX-3 .0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: LM4132 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199841-LM4132EMFX-3.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 285μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM4132
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Parts Input Voltage (V): 3.4V ~ 5.5V

Buy Now
Singapore, Singapore
3V SOT23 Precision Voltage Reference IC
693-LM4132EMFX-3.0
3V SOT23 Precision Voltage Reference IC 693-LM4132EMFX-3.0
IC VREF SERIES 3V SOT23-5 Product overview: LM4132EMFX-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMFX-3.0 can be used for catalog matching and distributor lookup.

IC VREF SERIES 3V SOT23-5 Product overview: LM4132EMFX-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMFX-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132EMFX-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132EMFX-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132EMFX-3.0
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Voltage Reference - LM4132EMFX-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132EMFX-3.0
Voltage Reference LM4132EMFX-3.0
Series Voltage Reference IC Fixed 3V V ±0.5% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.5% 20 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132EMFX-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132EMFX-3.0
PMIC - Voltage Reference LM4132EMFX-3.0
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132EMFX-3.0-ND 1199841-LM4132EMFX-3.0 693-LM4132EMFX-3.0 LM4132EMFX-3.0 LM4132EMFX-3.0 LM4132EMFX-3.0
Product Name Voltage Reference Electronic Surplus - LM4132EMFX-3.0 3V SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Micropower Voltage Reference with Comparator - ISL21440IRTZ-T13 - Renesas Electronics Corporation
Specs
Package Type Other; DFN-8
VREF 1.18 volts
IQ 0.0065 mA
View Details
2 suppliers