Texas Instruments LM4121 Precision Micropower Low Dropout Voltage Reference LM4121AIM5-1.2/NOPB

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4121 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with input voltages from 1.8V to 12V and provides a fixed 1.25V output with an initial accuracy of ±0.2% and a temperature coefficient of 50ppm/°C over the industrial temperature range of −40°C to +85°C. The device sources and sinks up to ±5mA, consumes 160µA typical supply current, and includes an enable pin for power-down mode with supply current below 2µA.

Datasheet Summary
Powered by GS/AI

The LM4121 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with input voltages from 1.8V to 12V and provides a fixed 1.25V output with an initial accuracy of ±0.2% and a temperature coefficient of 50ppm/°C over the industrial temperature range of −40°C to +85°C. The device sources and sinks up to ±5mA, consumes 160µA typical supply current, and includes an enable pin for power-down mode with supply current below 2µA.

Suppliers

Company
Product
Description
Supplier Links
LM4121 Precision Micropower Low Dropout Voltage Reference - LM4121AIM5-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4121 Precision Micropower Low Dropout Voltage Reference
LM4121AIM5-1.2/NOPB
LM4121 Precision Micropower Low Dropout Voltage Reference LM4121AIM5-1.2/NOPB
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4121AIM5-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121AIM5-1.2/NOPBTR-ND
Voltage Reference LM4121AIM5-1.2/NOPBTR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4121AIM5-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121AIM5-1.2/NOPBDKR-ND
Voltage Reference LM4121AIM5-1.2/NOPBDKR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4121AIM5-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121AIM5-1.2/NOPBCT-ND
Voltage Reference LM4121AIM5-1.2/NOPBCT-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2/NOPB - 779158-LM4121AIM5-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2/NOPB
779158-LM4121AIM5-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2/NOPB 779158-LM4121AIM5-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779158-LM4121AIM5-1. 2/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 1.5 V ~ 12 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Family Name: LM4121 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 275μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LT6656BCS6-1.25#TRMP BF; LT6656BCS6-1.25#TRPB F; LT6656ACS6-1.25#TRMP BF; LT6656ACDC-1.25#TRPB F; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779158-LM4121AIM5-1.2/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 1.5 V ~ 12 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Family Name: LM4121
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 275μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LT6656BCS6-1.25#TRMPBF; LT6656BCS6-1.25#TRPBF; LT6656ACS6-1.25#TRMPBF; LT6656ACDC-1.25#TRPBF;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.25V 5mA SOT-23 Precision Voltage Reference IC
693-LM4121AIM5-1.2/NOPB
1.25V 5mA SOT-23 Precision Voltage Reference IC 693-LM4121AIM5-1.2/NOPB
1.25V Series Voltage Reference, 0.2% Tol, SOT-23, 5mA Product overview: LM4121AIM5-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121AIM5-1.2/N OPB can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 0.2% Tol, SOT-23, 5mA Product overview: LM4121AIM5-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121AIM5-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4121AIM5-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4121AIM5-1.2/NOPB
Voltage Reference LM4121AIM5-1.2/NOPB
Series Voltage Reference IC Fixed 1.25V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.2% 5 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4121AIM5-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4121AIM5-1.2/NOPB
PMIC - Voltage Reference LM4121AIM5-1.2/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Series, 1.25V, Sot-23-5; Voltage Reference Type Texas Instruments - 17AH9150 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-5; Voltage Reference Type Texas Instruments
17AH9150
Voltage Ref, Series, 1.25V, Sot-23-5; Voltage Reference Type Texas Instruments 17AH9150
VOLTAGE REF, SERIES, 1.25V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4121 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 14ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4121 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 14ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4121AIM5-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4121AIM5-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4121AIM5-1.2/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4121AIM5-1.2/NOPB LM4121AIM5-1.2/NOPBTR-ND 779158-LM4121AIM5-1.2/NOPB 693-LM4121AIM5-1.2/NOPB LM4121AIM5-1.2/NOPB LM4121AIM5-1.2/NOPB 17AH9150 LM4121AIM5-1.2/NOPB
Product Name LM4121 Precision Micropower Low Dropout Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4121AIM5-1.2/NOPB 1.25V 5mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 1.25V, Sot-23-5; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
 - LM385AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers